NEN-EN 50411-3-8
Fibre organizers and closures to be used in optical fibre communication systems - Product specifications - Part 3-8: Fibre management system, terminal equipment box type 1 for category C
| Organization: | NEN |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
| ICS Code (Other fibre optic equipment): | 33.180.99 |
scope:
NEN-EN 50411-3-8 specifies the dimensional, optical, mechanical and environmental performance requirements of a Terminal Equipment Boxes for the FTTX networks. The Terminal Equipment Box will house the ONT/CPE (electronics) and it protects the optical fibres, splices and connectors from direct contact with the user. Optionally it can contain the network test interface, the power supply and the batteries. The performance of the electronics, power supply or batteries are not part of this document. These are covered by another EN document, EN 50700. This specification contains the initial, start of life optical, mechanical and environmental performance requirements of the optical fibre termination in a Terminal Equipment Box, in order for it to be categorized as an EN standard product.
Document History