NEN-EN 50377-8-5
Connector sets and Interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-5: LSH-PC Simplex terminated on IEC 60793-2-50 Category B1.1 and B1.3 singlemode fibre, composite ferrule Catergory U
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2007 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment sleeve LSH-PC simplex connector set (plug/adaptor/plug),
Document History
NEN-EN 50377-8-5
September 1, 2007
Connector sets and Interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-5: LSH-PC Simplex terminated on IEC 60793-2-50 Category B1.1 and B1.3 singlemode fibre, composite ferrule Catergory U
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment...
September 1, 2006
Connector sets and Interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-5: LSH-PC Simplex terminated on IEC 60793-2-50 Category B1.1 and B1.3 singlemode fibre, composite ferrule Catergory U
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment...