NEN-EN 50377-10-2
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 10-2: MU/APC singlemode terminated on IEC 60793-2 category B1 fibre
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment sleeve MU-APC simplex connector set (plug adaptor plug) must meet in order for it to be categorised as an EN standard product. Since different variants and grades of performance are permitted, product marking details are given in Section 3.5. Although all products conforming to the requirements of this specification will intermate, the resulting level of random attenuation performance will only be ensured in accordance with Table 1. The intention is that this will be true irrespective of the manufacturing source(s) of the product. In all cases, the intermating of plug variants having different attenuation or return loss grades will result in an uncertain level of random attenuation performance. When intermating plug variants having different return loss grades, the resulting level of return loss can not be assured to be any better than the worst return loss grade Similarly, the intermating of a grade P plug with a grade Q plug will result in an uncertain level of random attenuation performance. The tests selected combined with the severities and durations are representative of an IEC Category U environment and the ES 200 671 environment. Whilst the anticipated service life expectancy of the product in this environment is 20 years, compliance with this specification does not guarantee the reliability of the product. This should be predicted using a recognised reliability assessment programme. Compliance with this specification does not guarantee the manufacturing consistency of the product. This should be maintained using a recognised quality assurance programme.
Document History