NEN-EN 50516-3-1

Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 3-1: Type ODVA APC terminated on EN 60793-2-50 category B1.1 and B1.3 singlemode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3

inactive
Organization: NEN
Publication Date: 1 October 2012
Status: inactive
Page Count: 41
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN 50516-3-1 contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which an ODVA (factory terminated) (Open DeviceNet Vendors Association) or ODVA fusion splice on connector (FSOC) terminated with cylindrical composite titanium APC ferrules with one side protected by an industrial housing, an adaptor fitted with resilient alignment sleeve and patchcord shall meet in order for it to be categorised as an EN standard product. The product is rated IP67.

Document History

June 1, 2014
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 3-1: Type ODVA APC terminated on EN 60793-2-50 category B1.1 and B1.3 singlemode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3
NEN-EN 50516-3-1 contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which an ODVA (factory terminated) (Open DeviceNet Vendors...
NEN-EN 50516-3-1
October 1, 2012
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 3-1: Type ODVA APC terminated on EN 60793-2-50 category B1.1 and B1.3 singlemode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3
NEN-EN 50516-3-1 contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which an ODVA (factory terminated) (Open DeviceNet Vendors...
Advertisement