NEN-EN 50465
Gas appliances - Fuel cell gas heating appliances - Fuel cell gas heating appliance of nominal heat input inferior or equal to 70 kW
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 133 |
| ICS Code (Fuel cells): | 27.070 |
| ICS Code (Gas heaters): | 97.100.20 |
| ICS Code (Heaters using other sources of energy): | 97.100.99 |
scope:
This European Standard applies to the construction, the safety, the functional requirements and the test methods, as well as the classification and the marking of a fuel cell gas heating appliance, which will be operated predominantly heat followed, meeting the following boundary conditions: - maximum heat load (gas input): 70 kW - maximum electrical output: 11 kW.
Document History
February 1, 2015
Gas appliances - Combined heat and power appliance of nominal heat input inferior or equal to 70 kW
NEN-EN 50465 specifies the requirements and test methods for the construction, safety, fitness for purpose, rational use of energy and the marking of a micro combined heat and power appliance;...
July 1, 2011
Gas appliances - Combined heat and power appliance of nominal heat input inferior or equal to 70 kW
NEN-EN 50465 specifies the requirements and test methods for the construction, safety, fitness for purpose, rational use of energy and the marking of a micro combined heat and power appliance;...
NEN-EN 50465
November 1, 2008
Gas appliances - Fuel cell gas heating appliances - Fuel cell gas heating appliance of nominal heat input inferior or equal to 70 kW
This European Standard applies to the construction, the safety, the functional requirements and the test methods, as well as the classification and the marking of a fuel cell gas heating appliance,...
April 1, 2006
Gas appliances - Fuel cell gas heating appliance - Fuel cell gas heating appliance of nominal heat input inferior or equal to 70 kW
This European Standard applies to the construction, the safety, the functional requirements and the test methods, as well as the classification and the marking of a fuel cell gas heating appliance,...