NEN-EN 542

Adhesives - Determination of density

active, Most Current
Organization: NEN
Publication Date: 1 June 2003
Status: active
Page Count: 13
ICS Code (Adhesives): 83.180
scope:

This European Standard defines two methods for the determination of density which are apllicable to all adhesives. One procedures is used for adhesives in liquid form and other one for solid, very viscous or pasty adhesives.

Document History

NEN-EN 542
June 1, 2003
Adhesives - Determination of density
This European Standard defines two methods for the determination of density which are apllicable to all adhesives. One procedures is used for adhesives in liquid form and other one for solid, very...
October 1, 2002
Adhesives - Determination of density
This European Standard defines two methods for the determination of density which are apllicable to all adhesives. One procedures is used for adhesives in liquid form and other one for solid, very...
February 1, 1995
Adhesives - Determination of density
This standard defines methods for the determination of density which are applicable to all adhesives. One procedure is used for adhesives in liquid form and another one for solid, very viscous or...
Advertisement