NEN-EN 50288-5-2

Multi-element metallic cables used in analogue and digital communication and control - Part 5-2: Sectional specification for unscreened cables characterized up to 250 MHz - Work area and patch cord cables

inactive
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 13
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This sectional specification covers screened cables, characterised up to 250 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment and for patch cord cables to establish connections on a patch panel as defined in EN 50173. Work area cables may also be used as patch cord cables in any distributor of a generic building wiring system to interconnect with equipment or to cross-connect between cabling systems. The electrical, mechanical, transmission and environmental performance characteristics of the screened cables, related to their reference test methods, are detailed. This sectional specification is to be read in conjunction with EN 50288-1 which contains the essential provisions for its application.

Document History

June 1, 2013
Multi-element metallic cables used in analogue and digital communication and control - Part 5-2: Sectional specification for screened cables characterized up to 250 MHz - Work area and patch cord cables
EN 50288-5-2 is a sectional specification for screened cables, characterised from 1 MHz up to 250 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment...
November 1, 2011
Multi-element metallic cables used in analogue and digital communication and control - Part 5-2: Sectional specification for screened cables characterized up to 250 MHz - Work area and patch cord cables
EN 50288-5-2 is a sectional specification for screened cables, characterised from 1 MHz up to 250 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment...
NEN-EN 50288-5-2
January 1, 2004
Multi-element metallic cables used in analogue and digital communication and control - Part 5-2: Sectional specification for unscreened cables characterized up to 250 MHz - Work area and patch cord cables
This sectional specification covers screened cables, characterised up to 250 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment and for patch cord...
November 1, 2002
Multi-element metallic cables used in analogue and digital communication and control - Part 5-2: Sectional specification for unscreened cables characterized up to 250 MHz - Work area and patch cord cables
This sectional specification covers screened cables, characterised up to 250 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment and for patch cord...
Advertisement