NEN-EN 50541-2
Three phase dry-type distribution transformers 50 Hz, from 100 kVA to 3150 kVA, with highest voltage for equipment not exceeding 36 kV - Part 2: Determination of loadability of a transformer loaded with non-sinusoidal current
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This European Standard gives to the user guidance to determine the loadability of dry type distribution transformers, as defined in and covered by EN 50541-1, in the case of load current with harmonic factors exceeding the maximum values allowed.
Document History
NEN-EN 50541-2
July 1, 2013
Three phase dry-type distribution transformers 50 Hz, from 100 kVA to 3150 kVA, with highest voltage for equipment not exceeding 36 kV - Part 2: Determination of loadability of a transformer loaded with non-sinusoidal current
This European Standard gives to the user guidance to determine the loadability of dry type distribution transformers, as defined in and covered by EN 50541-1, in the case of load current with...