NEN-EN 681-2
Elastomeric Seals - Materials requirements for pipe joint seals used in water and drainage applications - Part 2: Thermoplastic elastomers
| Organization: | NEN |
| Publication Date: | 1 August 2000 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Seals for pipe and hose assemblies): | 23.040.80 |
| ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
scope:
Specifies requirements for materials used for moulded seals only of thermoplastic elastomers (TPE) used in joints of: 1) thermoplastic piping systems for non pressure waste water discharge (intermittent flow up to 95° C) inside buildings; 2) thermoplastic piping systems for non-pressure underground drainage and sewerage (continuous flow up to 45° C and intermittent flow up to 95° C); 3) thermoplastic rainwater piping systems.
Document History