NEN-EN 754-3

Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 3: Round bars, tolerances on dimensions and form

inactive
Organization: NEN
Publication Date: 1 November 2006
Status: inactive
Page Count: 8
ICS Code (Aluminium products): 77.150.10
scope:

This document specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn round bars having diameters in the range from 3 mm up to and including 100 mm. The temper designations used in this part are according to EN 515.

Document History

April 1, 2008
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 3: Round bars, tolerances on dimensions and form
This document specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn round bars having diameters in the range from 3 mm up to and including 100 mm. The temper...
NEN-EN 754-3
November 1, 2006
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 3: Round bars, tolerances on dimensions and form
This document specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn round bars having diameters in the range from 3 mm up to and including 100 mm. The temper...
January 1, 1996
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 3: Drawn round bars, dimensions and form tolerances
Specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn round bars having diameters in the range from 3 mm up to and including 100 mm.
January 1, 1996
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 3: Drawn round bars, dimensions and form tolerances
Specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn round bars having diameters in the range from 3 mm up to and including 100 mm.
June 1, 1992
Wrought aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 3: Drawn round bars, dimensions and form tolerances
Specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn round bars having diameters in the range from 3 mm up to and including 100 mm.
Advertisement