NEN-EN-IEC 60034-9

Rotating electrical machines - Part 9: Noise limits

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 36
ICS Code (Motors): 29.160.30
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This standard specifies maximum permissible A-weighted sound power levels for rotating electrical machines complying with IEC 34-1, having methods of cooling according to IEC 34-6 and degrees of protection according to IEC 34-5, and having the following characteristics: - standard design, either a.c. or d.c., without special electrical mechanical, or acoustical modifications intended to reduce the noise level; - rated output from 1 kW (or kVA) to 5500 kW (or kVA); - speed not greater than 3750 rev/min.

Document History

May 1, 2007
Rotating electrical machines - Part 9: Noise limits
A description is not available for this item.
September 1, 2005
Rotating electrical machines - Part 9: Noise limits
Specifies test methods for the determination of sound power level of rotating electrical machines. Provides maximum A-weighted sound power levels for factory acceptance testing of rotating electrical...
NEN-EN-IEC 60034-9
October 1, 1997
Rotating electrical machines - Part 9: Noise limits
This standard specifies maximum permissible A-weighted sound power levels for rotating electrical machines complying with IEC 34-1, having methods of cooling according to IEC 34-6 and degrees of...
Advertisement