NEN-EN-IEC 60068-2-29

Basic environmental testing procedures - Part 2-29: Tests - Test Eb and guidance: Bump

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1998
Status: inactive
Page Count: 40
ICS Code (Environmental testing): 19.040
scope:

This test is applicable to components, equipments and other electrotechnical products which, during transportation or in use, may be subjected to repetitive shocks. The bump test may also be used as a means of establishing the satisfactory design of a specimen in so far as its structural integrity is concerned and as a means of quality control. It consists basically of subjecting on a bump tester, a specimen to repetitive shocks of a standard pulse shape with specified peak acceleration and duration.

Document History

NEN-EN-IEC 60068-2-29
October 1, 1998
Basic environmental testing procedures - Part 2-29: Tests - Test Eb and guidance: Bump
This test is applicable to components, equipments and other electrotechnical products which, during transportation or in use, may be subjected to repetitive shocks. The bump test may also be used as...

References

Advertisement