NEN-EN-IEC 60191-6

Mechanical standardization of semiconductor devices - Part 6: General rules for the preparation of outline drawings of surface mounted semiconductor device packages

inactive
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 52
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This part of IEC 60191 gives general rules for the preparation of outlines drawings of surfacemounted semiconductor devices. It supplements IEC 60191-1 and 60191-3. It covers all surfacemounted devices-discrete semiconductors as well as integrated circuits classified as form E in Clause 3 of IEC 60191-4.

Document History

January 1, 2010
Mechanical standardization of semiconductor devices - Part 6: General rules for the preparation of outline drawings of surface mounted semiconductor device packages
This part of IEC 60191 gives general rules for the preparation of outline drawings of surfacemounted semiconductor devices. It supplements IEC 60191-1 and IEC 60191-3. It covers all surface-mounted...
NEN-EN-IEC 60191-6
January 1, 2004
Mechanical standardization of semiconductor devices - Part 6: General rules for the preparation of outline drawings of surface mounted semiconductor device packages
This part of IEC 60191 gives general rules for the preparation of outlines drawings of surfacemounted semiconductor devices. It supplements IEC 60191-1 and 60191-3. It covers all surfacemounted...
Advertisement