NEN-EN-IEC 60317-52
Specifications for particular types of winding wires - Part 52: Aromatic polyamide (aramid) tape wrapped round copper wire, temperature index 220
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Wires): | 29.060.10 |
scope:
NEN-EN-IEC 60317-52 specifies requirements for tape wrapped round copper winding wire of temperature index 220. The insulation consists of one or more wrappings of aromatic polyamide (aramid) tape of various thicknesses. The range of nominal conductor diameters covered by this standard is: - 1,600 mm up to and including 5,000 mm; - the nominal conductor diameters are given in Table 1.
Document History
NEN-EN-IEC 60317-52
June 1, 2014
Specifications for particular types of winding wires - Part 52: Aromatic polyamide (aramid) tape wrapped round copper wire, temperature index 220
NEN-EN-IEC 60317-52 specifies requirements for tape wrapped round copper winding wire of temperature index 220. The insulation consists of one or more wrappings of aromatic polyamide (aramid) tape of...
September 1, 1999
Specifications for particular types of winding wires - Part 52: Aromatic polyamide (aramid) tape wrapped round copper wire, temperature index 220
Specifies requirements for tape wrapped round copper winding wire of temperature index 220. The insulation consists of one or more wrappings of aromatic polyamide (aramid) tape of various thicknesses.