NEN-EN-IEC 60335-2-52

Household and similar electrical appliances - Safety - Part 2-52: Particular requirements for oral hygiene appliances

active
Organization: NEN
Publication Date: 1 August 2003
Status: active
Page Count: 26
ICS Code (Domestic safety): 13.120
ICS Code (Body care equipment): 97.170
scope:

Is to be used in conjunction with the last edition of IEC 335-1 and its amendments and was established on the basis of the third edition (1991) of that standard. The clauses of part 1 apply except of the replacements, deletions, additions and amendments given. Applies to electrical oral hygiene appliances, their rated voltage being not more than 250 V. So far as practicable, deals with the common hazards presented byappliances which are encountered by all persons in and around the home.

Document History

December 1, 2019
Household and similar electrical appliances - Safety - Part 2-52: Particular requirements for oral hygiene appliances
This standard deals with the reasonably foreseeable hazards presented by appliances and machines that are encountered by all persons. – the use of oral irrigators by very young children and young...
Household and similar electrical appliances - Safety - Part 2-52: Particular requirements for oral hygiene appliances
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-52: Particular requirements for oral hygiene appliances
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-52: Particular requirements for oral hygiene appliances
A description is not available for this item.
NEN-EN-IEC 60335-2-52
August 1, 2003
Household and similar electrical appliances - Safety - Part 2-52: Particular requirements for oral hygiene appliances
Is to be used in conjunction with the last edition of IEC 335-1 and its amendments and was established on the basis of the third edition (1991) of that standard. The clauses of part 1 apply except of...
Advertisement