NEN-EN-IEC 60512-14-2
Connectors for electronic equipment - Tests and measurements - Part 14-2: Sealing tests - Test 14b: Sealing - Fine air leakage
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this part of IEC 60512 is to detail a standard test method to assess the effectiveness of seals against gas pressure differentials.
Document History
NEN-EN-IEC 60512-14-2
June 1, 2006
Connectors for electronic equipment - Tests and measurements - Part 14-2: Sealing tests - Test 14b: Sealing - Fine air leakage
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices when...