NEN-EN-IEC 60512-16-4

Connectors for electronic equipment - Tests and measurements - Part 16-4: Mechanical tests on contacts and terminations - Test 16d: Tensile strength (crimped connections)

active, Most Current
Organization: NEN
Publication Date: 1 August 2008
Status: active
Page Count: 18
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this part of IEC 60512 is to detail a standard test method to determine the tensile strength of a crimped connection.

Document History

NEN-EN-IEC 60512-16-4
August 1, 2008
Connectors for electronic equipment - Tests and measurements - Part 16-4: Mechanical tests on contacts and terminations - Test 16d: Tensile strength (crimped connections)
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in...
Advertisement