NEN-EN-IEC 60603-9

Connectors for frequencies below 3 MHz for use with printed boards - Part 9: Two-part connectors for printed boards, backpanels and cable connectors, basic grid of 2,54 mm (0,1 in)

active, Most Current
Organization: NEN
Publication Date: 1 May 1998
Status: active
Page Count: 140
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

Applies to high-density connectors with up to 96 miniature contacts intended for low-voltage application, connectors with up to 6 high-current contacts, combined with up to 42 signal contacts and multipoint female cable connectors (arranged in groups of 4-, 10-, 20- and 64-contact connections) together with the associated male type connectors.

Document History

NEN-EN-IEC 60603-9
May 1, 1998
Connectors for frequencies below 3 MHz for use with printed boards - Part 9: Two-part connectors for printed boards, backpanels and cable connectors, basic grid of 2,54 mm (0,1 in)
Applies to high-density connectors with up to 96 miniature contacts intended for low-voltage application, connectors with up to 6 high-current contacts, combined with up to 42 signal contacts and...
Advertisement