NEN-EN-IEC 60728-101

Cable networks for television signals, sound signals and interactive services - Part 101: System performance of forward paths loaded with digital channels only

active
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 176
ICS Code (Transmission systems): 33.040.20
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

NEN-EN-IEC 60728-101 is applicable to any cable network (including individual receiving systems) distributing only digital channels having in the forward path a coaxial cable output and primarily intended for television and sound signals operating between about 30 MHz and 3 000 MHz. This standard specifies the basic methods of measurement of the operational characteristics of a cable network having coaxial cable outputs in order to assess the performance of these systems and their performance limits.

Document History

Cable networks for television signals, sound signals and interactive services - Part 101: System performance of forward paths loaded with digital channels only
A description is not available for this item.
NEN-EN-IEC 60728-101
June 1, 2017
Cable networks for television signals, sound signals and interactive services - Part 101: System performance of forward paths loaded with digital channels only
NEN-EN-IEC 60728-101 is applicable to any cable network (including individual receiving systems) distributing only digital channels having in the forward path a coaxial cable output and primarily...
Advertisement