NEN-EN-IEC 60745-2-12
Hand-held motor-operated electric tools - safety - Part 2-12: Particular requirements for concrete vibrators
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Electric tools): | 25.140.20 |
scope:
Deals with the safety of hand-held motor-operated or magnetically driven tools, specific requirements for concrete vibrators. The rated voltage being not more than 250 V for single-phase a.c. or d.c., and 440 V for thee-phase a.c. tools.
Document History
August 1, 2009
Hand-held motor-operated electric tools - Safety - Part 2-12: Particular requirements for concrete vibrators
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to concrete vibrators.
May 1, 2009
Hand-held motor-operated electric tools - Safety - Part 2-12: Particular requirements for concrete vibrators
A description is not available for this item.
NEN-EN-IEC 60745-2-12
February 1, 2004
Hand-held motor-operated electric tools - safety - Part 2-12: Particular requirements for concrete vibrators
Deals with the safety of hand-held motor-operated or magnetically driven tools, specific requirements for concrete vibrators. The rated voltage being not more than 250 V for single-phase a.c. or...