NEN-EN-IEC 60904-8-1

Photovoltaic devices - Part 8-1: Measurement of spectral responsivity of multi-junction photovoltaic (PV) devices

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 38
ICS Code (Solar energy engineering): 27.160
scope:

NEN-EN-IEC 60904-8-1 gives guidance for the measurement of the spectral responsivity (SR) of multi-junction photovoltaic devices. It is principally intended for non-concentrating devices, but parts may be applicable also to concentrating multi-junction PV devices. The SR is required for analysis of measured current-voltage characteristics of multi-junction PV devices as described in IEC 60904-1-1. The requirements for measurement of SR of single-junction PV devices are covered by IEC 60904-8, whereas this document describes the additional requirements for the measurement of SR of multi-junction PV devices. This document only considers the measurement of SR of individual junction layers within a two-terminal multi-junction device. This document may be applicable to PV devices designed for use under concentrated irradiation if they are measured without the optics for concentration.

Document History

NEN-EN-IEC 60904-8-1
September 1, 2017
Photovoltaic devices - Part 8-1: Measurement of spectral responsivity of multi-junction photovoltaic (PV) devices
NEN-EN-IEC 60904-8-1 gives guidance for the measurement of the spectral responsivity (SR) of multi-junction photovoltaic devices. It is principally intended for non-concentrating devices, but parts...
Advertisement