NEN-EN-IEC 60909-3/C1

Short-circuit current calculation in three-phase a.c. systems - Part 3: Currents during two separate simultaneous line-to-earth short circuits and partial short-circuit currents flowing through earth

active, Most Current
Organization: NEN
Publication Date: 1 September 2013
Status: active
Page Count: 9
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Electricity. Magnetism. General aspects): 17.220.01

Document History

NEN-EN-IEC 60909-3/C1
September 1, 2013
Short-circuit current calculation in three-phase a.c. systems - Part 3: Currents during two separate simultaneous line-to-earth short circuits and partial short-circuit currents flowing through earth
A description is not available for this item.
April 1, 2010
Short-circuit currents in three-phase a.c systems - Part 3: Currents during two separate simultaneous line-to-earth short-circuits and partial short-circuit currents flowing through earth
This part of IEC 60909 specifies procedures for calculation of the prospective short-circuit currents with an unbalanced short circuit in high-voltage three-phase a.c. systems operating at nominal...
January 1, 2004
Short-circuit current calculation in three-phase a.c. systems - Part 3: Currents during two separate simultaneous line-to-earth short circuits and partial short-circuit currents flowing through earth
Specifies procedures for calculation of the prospective short-circuit currents with an unbalanced short circuit in high-voltage three-phase a.c. systems operating at nominal frequency 50 Hz or 60 Hz.
Advertisement