NEN-EN-IEC 61020-1
Electromechanical switches for use in electrical and electronic equipment - Part 1: Generic specification
| Organization: | NEN |
| Publication Date: | 1 October 2009 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Switches): | 31.220.20 |
scope:
This generic specification relates to electromechanical switches intended for use in electrical and electronic appliances. Switches covered by this specification: a) are devices which open, close, or change the connection of a circuit by the mechanical motion of conducting parts (contacts); b) have a maximum rated voltage of 480 V; c) have a maximum rated current of 63 A. This generic specification does not include keyboards and keypads which are intended for use in information-handling
Document History