NEN-EN-IEC 60674-3-8

Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 8: Balanced biaxially oriented polyethylene naphthalate (PEN) films used for electrical insulation

active
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 24
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This International Standard gives the requirements for balanced biaxially oriented polyethylene naphthalate (PEN) films for use as electrical insulation. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone. Safety warning: it is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

April 1, 2017
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 8: Balanced biaxially oriented polyethylene naphthalate (PEN) films used for electrical insulation
A description is not available for this item.
NEN-EN-IEC 60674-3-8
September 1, 2011
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 8: Balanced biaxially oriented polyethylene naphthalate (PEN) films used for electrical insulation
This International Standard gives the requirements for balanced biaxially oriented polyethylene naphthalate (PEN) films for use as electrical insulation. Materials which conform to this specification...
Advertisement