NEN-EN-IEC 61158-4

Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 4: Data link protocol specification

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 1,110
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial automation systems): 25.040
ICS Code (Open systems interconnection (OSI)): 35.100
scope:

This part of IEC 61158 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the three-layer Fieldbus Reference Model, which is based in part on the Basic Reference Model for Open Systems Interconnection. Both Reference Models subdivide the area of standardization for interconnection into a series of layers of specification, each of manageable size. The Data Link Protocol provides the Data Link Service by making use of the services available from the Physical Layer.

Document History

NEN-EN-IEC 61158-4
August 1, 2004
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 4: Data link protocol specification
This part of IEC 61158 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the three-layer...

References

Advertisement