NEN-EN-IEC 61158-4-8

Industrial communication networks - Fieldbus specifications - Part 4-8: Data-link layer protocol specification - Type 8 elements

active, Most Current
Organization: NEN
Publication Date: 1 March 2008
Status: active
Page Count: 144
ICS Code (Data link layer): 35.100.20
ICS Code (Industrial process measurement and control): 25.040.40
scope:

The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides a highly-optimized means of interchanging fixed-length input/output data and variable-length segmented messages between a single master device and a set of slave devices interconnected in a loop (ring) topology. The exchange of input/output data is totally synchronous by configuration, and is unaffected by the messaging traffic. Devices are addressed implicitly by their position on the loop. The determination of the number, identity and characteristics of each device can be configured, or can be detected automatically at start-up.

Document History

NEN-EN-IEC 61158-4-8
March 1, 2008
Industrial communication networks - Fieldbus specifications - Part 4-8: Data-link layer protocol specification - Type 8 elements
The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides a highly-optimized means of interchanging fixed-length...
Advertisement