NEN-EN-IEC 61347-2-11
Specification for lamp controlgear - Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
active
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
Specifies general and safety requirements for miscellaneneous electronic circuits used with luminaires for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz and/or d.c. supplies up to 250 V.
Document History
March 1, 2002
Specification for lamp controlgear - Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
A description is not available for this item.
NEN-EN-IEC 61347-2-11
September 1, 2001
Specification for lamp controlgear - Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
Specifies general and safety requirements for miscellaneneous electronic circuits used with luminaires for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz and/or d.c. supplies up to 250 V.