NEN-EN-IEC 61481

Live working - Portable phase comparators for voltages of 1 kV and 36 kV a.c.

inactive
Organization: NEN
Publication Date: 1 June 2001
Status: inactive
Page Count: 118
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

Is applicable to portable phase comparators with or without a built-in power source to be used on electrical systems for voltages from 1 kV to 36 kV a.c. and frequencies from 50 Hz to 60 Hz.

Document History

July 1, 2005
Live working - Portable phase comparators for voltages from 1 kV to 36 kV a.c.
A description is not available for this item.
April 1, 2005
Live working - Portable phase comparators for use on voltages from 1 kV to 36 kV a.c.
A description is not available for this item.
September 1, 2002
Live working - Portable phase comparators for voltages of 1 kV and 36 kV a.c.
A description is not available for this item.
NEN-EN-IEC 61481
June 1, 2001
Live working - Portable phase comparators for voltages of 1 kV and 36 kV a.c.
Is applicable to portable phase comparators with or without a built-in power source to be used on electrical systems for voltages from 1 kV to 36 kV a.c. and frequencies from 50 Hz to 60 Hz.
Advertisement