NEN-EN-IEC 61400-25-5
Wind energy generation systems - Part 25-5: Communications for monitoring and control of wind power plants - Compliance testing
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| ICS Code (Wind turbine energy systems): | 27.180 |
scope:
NEN-EN-IEC 61400-25-5 specifies standard techniques for testing of compliance of implementations, as well as specific measurement techniques to be applied when declaring performance parameters. The use of these techniques will enhance the ability of users to purchase systems that integrate easily, operate correctly, and support the applications as intended. This part of IEC 61400-25 defines: - the methods and abstract test cases for compliance testing of server and client devices used in wind power plants, - the metrics to be measured in said devices according to the communication requirements specified in IEC 61400-25 (all parts).
Document History