NEN-EN-IEC 61300-3-22
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-22: Examinations and measurements - Ferrule compression force
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Describes the procedure to measure the spring-loaded force applied to a ferrule when the plugs mate with each other during normal service. This measurement procedure is applicable to a connector plug which has a spring-loaded ferrule.
Document History
April 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-22: Examinations and measurements - Ferrule compression force
A description is not available for this item.
NEN-EN-IEC 61300-3-22
June 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-22: Examinations and measurements - Ferrule compression force
Describes the procedure to measure the spring-loaded force applied to a ferrule when the plugs mate with each other during normal service. This measurement procedure is applicable to a connector plug...