NEN-EN-IEC 60966-2-7

Radio frequency and coaxial cable assemblies - Part 2-7: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 3 000 MHz, IEC 61169-47 connectors

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 25
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

NEN-EN- IEC 60966-2-7 applies to flexible coaxial cables described in IEC 61196-6 and IEC 61196-7. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily F (IEC 61169-47). This detail specification gives subfamily requirements and severities which shall be applied.

Document History

NEN-EN-IEC 60966-2-7
January 1, 2016
Radio frequency and coaxial cable assemblies - Part 2-7: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 3 000 MHz, IEC 61169-47 connectors
NEN-EN- IEC 60966-2-7 applies to flexible coaxial cables described in IEC 61196-6 and IEC 61196-7. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies...
Advertisement