NEN-EN-IEC 61643-311

Components for low-voltage surge protective devices - Part 311: Specification for gas discharge tubes (GDT)

inactive
Organization: NEN
Publication Date: 1 January 2002
Status: inactive
Page Count: 52
ICS Code (Electronic tubes): 31.100
ICS Code (Other equipment for telecommunication systems): 33.040.99
scope:

Gas discharge tubes (GDTs) are used for applications up to 1 000 V a.c. or 1 500 V d.c. in communication or signalling circuits. They are defined as a gap, or series of gaps, in an enclosed discharge medium other than air. They are designed to protect apparatus or personnel, or both, from high transient voltages.

Document History

August 1, 2013
Components for low-voltage surge protective devices - Part 311: Performance requirements and test circuits for gas discharge tubes (GDT)
This part of IEC 61643 is applicable to gas discharge tubes (GDT) used for overvoltage protection in telecommunications, signalling and low-voltage power distribution networks with nominal system...
NEN-EN-IEC 61643-311
January 1, 2002
Components for low-voltage surge protective devices - Part 311: Specification for gas discharge tubes (GDT)
Gas discharge tubes (GDTs) are used for applications up to 1 000 V a.c. or 1 500 V d.c. in communication or signalling circuits. They are defined as a gap, or series of gaps, in an enclosed discharge...
Advertisement