NEN-EN-IEC 61076-3-117

Connectors for electronic equipment - Product requirements - Part 3-117: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for industrial environments incorporating the IEC 60603-7 series interface - Variant 14 related to IEC 61076-3-106 - Push pull coupling

active, Most Current
Organization: NEN
Publication Date: 1 September 2009
Status: active
Page Count: 30
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 61076 covers rectangular protective housings with push-pull coupling for upgrading existing 8-way shielded and unshielded connectors utilizing the interface described in IEC 60603-7-2, IEC 60603-7-3, IEC 60603-7-4, IEC 60603-7-41, IEC 60603-7-5, IEC 60603-7-51, IEC 60603-7-7 and IEC 60603-7-71 to IP65 and IP67 ratings according to IEC 60529, for use in industrial environments. Common mating configurations for all variants of the 8-way shielded and unshielded connectors are defined in IEC 60603-7. The mating dimensions for the housings under Clause 3 allow the mating conditions under IEC 60603-7 to be fulfilled. This standard covers a further variant of IEC 61076-3-106 housing known as variant 14. The fully assembled variant 14 connectors described in this document incorporate fixed and free connectors which are fully compliant which the relevant part of IEC 60603-7.

Document History

NEN-EN-IEC 61076-3-117
September 1, 2009
Connectors for electronic equipment - Product requirements - Part 3-117: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for industrial environments incorporating the IEC 60603-7 series interface - Variant 14 related to IEC 61076-3-106 - Push pull coupling
This part of IEC 61076 covers rectangular protective housings with push-pull coupling for upgrading existing 8-way shielded and unshielded connectors utilizing the interface described in IEC...
Advertisement