NEN-EN-IEC 61800-7-201

Adjustable speed electrical power drive systems - Part 7-201: Generic interface and use of profiles for power drive systems - Profile type 1 specification

active, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 423
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Multilayer applications): 35.100.05
scope:

NEN-EN- IEC 61800-7-201 specifies profile type 1 for power drive systems (PDS). Profile type 1 can be mapped onto different communication network technologies. The functions specified in this part of IEC 61800 are not intended to ensure functional safety. This requires additional measures according to the relevant standards, agreements and laws.

Document History

NEN-EN-IEC 61800-7-201
February 1, 2016
Adjustable speed electrical power drive systems - Part 7-201: Generic interface and use of profiles for power drive systems - Profile type 1 specification
NEN-EN- IEC 61800-7-201 specifies profile type 1 for power drive systems (PDS). Profile type 1 can be mapped onto different communication network technologies. The functions specified in this part of...
Adjustable speed electrical power drive systems - Part 7-201: Generic interface and use of profiles for power drive systems - Profile type 1 specification
IEC 61800-7 specifies profiles for Power Drive Systems (PDS) and their mapping to existing communication systems by use of a generic interface model. The functions specified in this part of IEC...

References

Advertisement