NEN-EN-IEC 62290-2

Railway applications - Urban guided transport management and command/control systems - Part 2: Functional requirements specification

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 159
ICS Code (Railway rolling stock): 45.060
scope:

NEN-EN-IEC 62290-2 specifies the functional requirements of UGTMSs (Urban Guided Transport Management and Command/Control Systems) for use in urban guided passenger transport lines and networks. This part of IEC 62290 is applicable for new lines or for upgrading existing signalling and command control systems. This part of IEC 62290 is applicable to applications using: - continuous data transmission - continuous supervision of train movements by train protection profile - localisation of trains by external wayside equipment or reporting trains. This standard is not applicable to existing command and control systems or projects in progress prior to the effective date of this standard. In this Part 2 of the standard, the functional requirements set the framework to which detailed functions should be added to define any generic or specific application. Because of that, although this part of the standard is applicable as a basis to define SRS, FIS and FFFIS, elements may be added for a generic or specific application.

Document History

NEN-EN-IEC 62290-2
October 1, 2014
Railway applications - Urban guided transport management and command/control systems - Part 2: Functional requirements specification
NEN-EN-IEC 62290-2 specifies the functional requirements of UGTMSs (Urban Guided Transport Management and Command/Control Systems) for use in urban guided passenger transport lines and networks. This...
September 1, 2011
Railway applications - Urban guided transport management and command/control systems - Part 2: Functional requirements specification
This part of IEC 62290 specifies the functional requirements specification of UGTMS (Urban Guided Transport Management and Command/Control Systems). IEC 62290-2 is applicable for new lines or for...
Advertisement