NEN-EN-IEC 62193

Live working - Telescopic sticks and telescopic measuring sticks

active, Most Current
Organization: NEN
Publication Date: 1 November 2003
Status: active
Page Count: 74
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

Covers telescopic sticks and telescopic measuring sticks to be used for live working on a.c. or d.c. electrical installations at 1 000 V and above for a.c. and 1 500 V and above for d.c. The telescopic sticks are designed to accept attachments that meet appropriate live working standards and, together with these attachments, may be used to perform mechanical work on live parts at a distance. Telescopic sticks are also designed to accept diagnostic devices that meet appropriate live working standards and are used to make the diagnostic devices reach parts of an installation to be tested. Telescopic measuring sticks, or tele-scopic sticks equipped with graduations, are used to measure distances to or between live parts. The tools (telescopic sticks and telescopic measuring sticks) covered by this standard are for use under dry conditions but could also be used under very humid conditions, using appropriate working procedures.

Document History

NEN-EN-IEC 62193
November 1, 2003
Live working - Telescopic sticks and telescopic measuring sticks
Covers telescopic sticks and telescopic measuring sticks to be used for live working on a.c. or d.c. electrical installations at 1 000 V and above for a.c. and 1 500 V and above for d.c. The...
Advertisement