NEN-EN-IEC 62453-303-1/A1

Field device tool (FDT) interface specification - Part 303-1: Communication profile integration - IEC 61784 CP 3/1 and CP 3/2

active, Most Current
Organization: NEN
Publication Date: 1 February 2018
Status: active
ICS Code (Networking): 35.110
ICS Code (Industrial automation systems): 25.040
ICS Code (Multilayer applications): 35.100.05

Document History

NEN-EN-IEC 62453-303-1/A1
February 1, 2018
Field device tool (FDT) interface specification - Part 303-1: Communication profile integration - IEC 61784 CP 3/1 and CP 3/2
A description is not available for this item.
November 1, 2009
Field device tool (FDT) interface specification - Part 303-1: Communication profile integration - IEC 61784 CP 3/1 and CP 3/2
Communication Profile 3/1 and Communication Profile 3/2 (commonly known as PROFIBUS™1) defines communication profiles based on IEC 61158-2 Type 3, IEC 61158-3-3, IEC 61158-4-3, IEC 61158-5-3, and IEC...
Advertisement