NEN-EN-IEC 62586-2

Power quality measurement in power supply systems - Part 2: Functional tests and uncertainty requirements

inactive
Organization: NEN
Publication Date: 1 June 2014
Status: inactive
Page Count: 238
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

NEN-EN-IEC 62586-2 specifies functional tests and uncertainty requirements for instruments whose functions include measuring, recording, and possibly monitoring power quality parameters in power supply systems, and whose measuring methods (class A or class S) are defined in IEC 61000-4-30. This standard applies to power quality instruments complying with IEC 62586-1. This standard may also be referred to by other product standards (e.g. digital fault recorders, revenue meters, MV or HV protection relays) specifying devices embedding class A or class S power quality functions according to IEC 61000-4-30. These requirements are applicable in single, dual- (split phase) and 3-phase a.c. power supply systems at 50 Hz or 60 Hz.

Document History

October 1, 2021
Power quality measurement in power supply systems - Part 2: Functional tests and uncertainty requirements
A description is not available for this item.
October 1, 2018
Power quality measurement in power supply systems - Part 2: Functional tests and uncertainty requirements
A description is not available for this item.
September 1, 2017
Power quality measurement in power supply systems - Part 2: Functional tests and uncertainty requirements
NEN-EN-IEC 62586-2 specifies functional tests and uncertainty requirements for instruments whose functions include measuring, recording, and possibly monitoring power quality parameters in power...
November 1, 2014
Power quality measurement in power supply systems - Part 2: Functional tests and uncertainty requirements
A description is not available for this item.
NEN-EN-IEC 62586-2
June 1, 2014
Power quality measurement in power supply systems - Part 2: Functional tests and uncertainty requirements
NEN-EN-IEC 62586-2 specifies functional tests and uncertainty requirements for instruments whose functions include measuring, recording, and possibly monitoring power quality parameters in power...
Advertisement