NEN-EN-IEC 61853-2
Photovoltaic (PV) module performance testing and energy rating - Part 2: Spectral responsivity, incidence angle and module operating temperature measurements
| Organization: | NEN |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 51 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
NEN-EN-IEC 61853-2 establishes IEC requirements for evaluating PV module performance based on power (watts), energy (watt-hours) and performance ratio (PR). It is written to be applicable to all PV technologies, but may not work well for any technology where the module performance changes with time (e.g. modules change their behaviour with light or thermal exposure), or which experience significant non-linearities in any of their characteristics used for the modelling. The purpose of this part of IEC 61853 is to define measurement procedures for measuring the effects of angle of incidence of the irradiance on the output power of the device, to determine the operating temperature of a module for a given set of ambient and mounting conditions and measure spectral responsivity of the module. A second purpose is to provide a characteristic set of parameters which will be useful for detailed energy predictions. The described measurements are required as inputs into the module energy rating procedure described in IEC 61853-3.
Document History