NEN-EN-IEC 62717

LED modules for general lighting - Performance requirements

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 132
ICS Code (Other standards related to lamps): 29.140.99
scope:

NEN-EN-IEC 62717 specifies the performance requirements for LED modules, together with the test methods and conditions, required to show compliance with this standard. The following types of LED modules are distinguished and schematically shown in Figure 1: Type 1: integrated LED modules for use on d.c. supplies up to 250 V or on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. Type 2: LED modules operating with part of separate controlgear connected to the mains voltage, and having further control means inside ("semi-integrated") for operation under constant voltage, constant current or constant power. Type 3: LED modules where the complete controlgear is separate from the module (nonintegrated) for operation under constant voltage, constant current or constant power.

Document History

NEN-EN-IEC 62717
July 1, 2017
LED modules for general lighting - Performance requirements
NEN-EN-IEC 62717 specifies the performance requirements for LED modules, together with the test methods and conditions, required to show compliance with this standard. The following types of LED...

References

Advertisement