NEN-EN-ISO 10319
Geotextiles - Wide-width tensile test
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1996 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
Applies to most geotextiles and also to geogrids, but in this case specimen dimensions may need to be altered. The index test method described covers the measurement of load elongation characteristics and included procedures for the calculation of secant stiffness, maximum load per unit width and strain at maximum load. Singular points in the load-extension curve are also indicated.
Document History
June 1, 2015
Geosynthetics - Wide-width tensile test
NEN-EN-ISO 10319 describes an index test method for the determination of the tensile properties of geosynthetics (polymeric, glass, and metallic), using a wide-width strip. This International...
June 1, 2008
Geotextiles - Wide-width tensile test
This International Standard describes an index test method for the determination of the tensile properties of geosynthetics, using a wide-width strip. The method is applicable to most geosynthetics,...
NEN-EN-ISO 10319
June 1, 1996
Geotextiles - Wide-width tensile test
Applies to most geotextiles and also to geogrids, but in this case specimen dimensions may need to be altered. The index test method described covers the measurement of load elongation...