NEN-EN-IEC 62388

Maritime navigation and radiocommunication equipment and systems - Shipborne radar - Performance requirements, methods of testing and required test results

inactive
Organization: NEN
Publication Date: 1 April 2008
Status: inactive
Page Count: 214
ICS Code (Navigation and control equipment): 47.020.70
scope:

This International Standard specifies the minimum operational and performance requirements, methods of testing and required test results conforming to performance standards not inferior to those adopted by the IMO in Resolution MSC.192(79). (MSC.192/2) The radar installation, in addition to meeting the general requirements as set out in resolution A.694(17) and the related general standard, IEC 60945, should comply with the performance standards of MSC.192(79). When a requirement of this standard is different from IEC 60945 the requirement in this standard takes precedence. All text in this standard with wording identical to that in IMO resolution MSC.192(79) is printed in italics. Reference to MSC.192(79) is by the relevant requirement clause as indicated in brackets, for example (MSC.192/4.2.3). Some clauses from Resolution MSC.192(79) may be split and the requirements in this case are addressed separately. (MSC.192/5) The design and performance of the radar should be based on user requirements and up-to-date navigational technology. It should provide effective target detection within the safety-relevant environment surrounding own ship and should permit fast and easy situation evaluation. (MSC.192/1) The radar equipment should assist in safe navigation and in avoiding collision by providing an indication, in relation to own ship, of the position of other surface craft, obstructions and hazards, navigation objects and shorelines. For this purpose, radar should provide the integration and display of radar video, target tracking information, positional data derived from own ship's position (EPFS) and geo referenced data. The integration and display of AIS information should be provided to complement radar. The capability of displaying selected parts of Electronic Navigation Charts (ENC) and other vector chart information may also be provided to aid navigation and for position monitoring. Radar is a technology that should be applied together with other sensor information applicable for the task in hand.

Document History

February 1, 2014
Maritime navigation and radiocommunication equipment and systems - Shipborne radar - Performance requirements methods of testing and required test results
A description is not available for this item.
October 1, 2013
Maritime navigation and radiocommunication equipment and systems - Shipborne radar - Performance requirements, methods of testing and required test results
This International Standard specifies the minimum operational and performance requirements, methods of testing and required test results conforming to performance standards not inferior to those...
NEN-EN-IEC 62388
April 1, 2008
Maritime navigation and radiocommunication equipment and systems - Shipborne radar - Performance requirements, methods of testing and required test results
This International Standard specifies the minimum operational and performance requirements, methods of testing and required test results conforming to performance standards not inferior to those...

References

Advertisement