NEN-EN-ISO 11298-1

Plastics piping systems for renovation of underground water supply networks - Part 1: General

active, Most Current
Organization: NEN
Publication Date: 1 May 2011
Status: active
Page Count: 30
ICS Code (Plastics fittings): 23.040.45
ICS Code (External water conveyance systems): 93.025
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 11298 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground water supply networks, which transport water intended for human consumption, including raw water intake pipelines. It is applicable to pipes and fittings, as manufactured, as well as to the installed lining system. It is not applicable to cover sprayed coatings, the existing pipeline or any annular filler. This part of ISO 11298 gives the general requirements common to all relevant renovation techniques.

Document History

NEN-EN-ISO 11298-1
May 1, 2011
Plastics piping systems for renovation of underground water supply networks - Part 1: General
This part of ISO 11298 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground water supply networks, which transport water...

References

Advertisement