NEN-EN-ISO 12138

Textiles - Methods for assessing the effect of domestic washing on the flammability of textile fabrics

inactive
Organization: NEN
Publication Date: 1 January 1995
Status: inactive
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Textile fabrics): 59.080.30
scope:

Specifies methods for repeated domestic laundering at selected wash temperatures prior to assessing flammability behaviour of textile materials. The washing machines and procedures specified are based on those given in ISO 6330, but specific requirements are provided for water hardness and volumes, detergent type and quantity, machine loading and degree of agitation.

Document History

February 1, 1997
Textiles - Domestic laundering procedures for textile fabrics prior to flammability testing
Specifies methods for repeated domestic laundering at selected wash temperatures prior to assessing flammability behaviour of textile materials. The washing machines and procedures specified are...
NEN-EN-ISO 12138
January 1, 1995
Textiles - Methods for assessing the effect of domestic washing on the flammability of textile fabrics
Specifies methods for repeated domestic laundering at selected wash temperatures prior to assessing flammability behaviour of textile materials. The washing machines and procedures specified are...
Advertisement