NEN-EN-ISO 11151-2

Lasers and laser-related equipment - Standard optical components - Part 2: Components for the infrared spectral range

inactive
Organization: NEN
Publication Date: 1 May 2012
Status: inactive
Page Count: 24
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

NEN-EN-ISO 11151-2 specifies requirements for laser components used from near-infrared to midinfrared, from wavelengths 2,1 μm to 15,0 μm, and facilitates the supply of spare parts - by specifying preferred dimensions and tolerances, thereby reducing the variety of types, - by standardizing the specifications and removing barriers to trade, and - by establishing an agreed designation for item orders. This part of ISO 11151 covers planar, plano-spherical, and spherical substrates, lenses, and optical components that are designed specifically as standardized optical components normally offered through a catalogue from suppliers and intended for use with lasers. This part of ISO 11151 includes component descriptions, materials employed, physical dimensions, and manufacturing tolerances (including surface finish, figure, and parallelism). Although most, but not all of these components will be coated (fully reflecting, partially reflecting, or anti-reflecting) before incorporation into the laser system, this part of ISO 11151 does not include recommendations for the specification of coatings.

Document History

July 1, 2015
Lasers and laser-related equipment - Standard optical components - Part 2: Components for the infrared spectral range
NEN-EN-ISO 11151-2 specifies requirements for laser components used from near-infrared to midinfrared, from wavelengths 2,1 μm to 15,0 μm, and facilitates the supply of spare parts - by specifying...
NEN-EN-ISO 11151-2
May 1, 2012
Lasers and laser-related equipment - Standard optical components - Part 2: Components for the infrared spectral range
NEN-EN-ISO 11151-2 specifies requirements for laser components used from near-infrared to midinfrared, from wavelengths 2,1 μm to 15,0 μm, and facilitates the supply of spare parts - by specifying...
August 1, 2000
Lasers and laser-related equipment - Standard optical components - Part 2: Components for the infrared spectral range
Refers to the specification of laser components used in the infrared spectral ranges, from 2,10 µm to 15,0 µm and facilitates the supply of spare parts: - by specifying preferred dimensions and...
July 1, 1998
Lasers and laser-related equipment - Standard optical components - Part 2: Components for the infrared spectral range
Refers to the specification of laser components used in the infrared spectral ranges, from 2,10 µm to 15,0 µm and facilitates the supply of spare parts: - by specifying preferred dimensions and...
Advertisement