NEN-EN-ISO 13803

Paints and varnishes - Determination of haze on paint films at 20 degrees

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 27
ICS Code (Paints and varnishes): 87.040
scope:

NEN-EN-ISO 13803 specifies a test method for determining the haze of coatings. The method is suitable for the haze measurement of non-textures coatings on plane, opaque substrates. The use of the 20° geometry means that the method is closely related to the measurement of gloss at 20° in ISO 2813. The application of this method is intended to give improved differentiation between highgloss surfaces, for example in the field of assessment of dispersion characteristics.

Document History

NEN-EN-ISO 13803
October 1, 2014
Paints and varnishes - Determination of haze on paint films at 20 degrees
NEN-EN-ISO 13803 specifies a test method for determining the haze of coatings. The method is suitable for the haze measurement of non-textures coatings on plane, opaque substrates. The use of the 20°...
October 1, 2012
Paints and varnishes - Determination of reflection haze on paint films at 20 degrees
NEN-EN-ISO 13803 specifies a test method for determining the haze of coatings. The method is suitable for the haze measurement of non-textures coatings on plane, opaque substrates. The use of the 20°...
June 1, 2004
Paints and varnishes - Determination of reflection haze on paint films at 20 degrees
Is one of a series of standards dealing with the sampling and testing of coating materials such as paints and varnishes, as well as coatings prepared from them.

References

Advertisement