NEN-EN-ISO 14509-2

Small craft - Airborne sound emitted by powered recreational craft - Part 2: Sound assessment using reference craft

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2006
Status: inactive
Page Count: 29
ICS Code (Small craft): 47.080
ICS Code (Noise emitted by means of transport): 17.140.30
scope:

This part of ISO 14509 specifies the procedures to assess the maximum sound emission of powered mono-hull recreational craft of up to 24 m length according to one of the two alternative methods defined in Annex A and Annex B. This part of ISO 14509 is not applicable for the type testing of outboard motors and of stern drives with integral exhaust systems.

Document History

NEN-EN-ISO 14509-2
November 1, 2006
Small craft - Airborne sound emitted by powered recreational craft - Part 2: Sound assessment using reference craft
This part of ISO 14509 specifies the procedures to assess the maximum sound emission of powered mono-hull recreational craft of up to 24 m length according to one of the two alternative methods...
April 1, 2005
Small craft - Airborne sound emitted by powered recreational craft - Part 2: Sound assessment using reference craft
This part of ISO 14509 specifies the procedures to assess the maximum sound emission of powered mono-hull recreational craft of up to 24 m length according to one of the two alternative methods...
January 1, 2004
Small craft - Airborne sound emitted by powered recreational craft - Part 2: Sound assessment using reference craft
This part of ISO 14509 specifies the procedures to assess the maximum sound emission of powered mono-hull recreational craft of up to 24 m length according to one of the two alternative methods...
Advertisement