NEN-EN-ISO 148-1
Metallic materials - Charpy pendulum impact test - Part 1: Test method
| Organization: | NEN |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
NEN-EN-ISO 148-1 specifies the Charpy (V-notch and U-notch) pendulum impact test method for determining the energy absorbed in an impact test of metallic materials. This part of ISO 148 does not cover instrumented impact testing, which is specified in ISO 14556. Annexes B and C are based on ASTM E23 and are used with the permission of ASTM International, 100 Barr Harbor Drive, P.O. Box C700, West Conshohocken, PA 19428-2959, USA.
Document History