NEN-EN-ISO 14271

Resistance welding - Vickers hardness testing (low-force and microhardness) of resistance spot, projection, and seam welds

inactive
Organization: NEN
Publication Date: 1 July 2009
Status: inactive
Page Count: 16
ICS Code (Welded joints and welds): 25.160.40
scope:

This International Standard specifies the procedures for the hardness testing of etched cross sections of resistance spot, projection, and seam welds. The aim of the hardness tests is to determine the Vickers hardness, in the low-force or microhardness range, of the weld nugget, the heat affected zone, and parent material in ferrous or non-ferrous metals for welds made in sheets of thickness 0,5 mm to 6 mm.

Document History

October 1, 2017
Resistance welding - Vickers hardness testing (low-force and microhardness) of resistance spot, projection, and seam welds
NEN-EN-ISO 14271 specifies the procedures for the hardness testing of etched cross-sections of resistance spot, projection, and seam welds. The aim of the hardness tests is to determine the Vickers...
May 1, 2012
Resistance welding - Vickers hardness testing (low-force and microhardness) of resistance spot, projection, and seam welds
A description is not available for this item.
September 1, 2011
Resistance welding - Vickers hardness testing (low-force and microhardness) of resistance spot, projection, and seam welds
This International Standard specifies the procedures for the hardness testing of etched cross sections of resistance spot, projection, and seam welds. The aim of the hardness tests is to determine...
NEN-EN-ISO 14271
July 1, 2009
Resistance welding - Vickers hardness testing (low-force and microhardness) of resistance spot, projection, and seam welds
This International Standard specifies the procedures for the hardness testing of etched cross sections of resistance spot, projection, and seam welds. The aim of the hardness tests is to determine...
December 1, 2001
Vickers hardness testing of resistance spot, projection and seam welds (low load and microhardness)
Specifies the procedures for the hardness testing of etched cross sections of resistance spot, projection and seam welds. The aim of the hardness tests is to determine the Vickers hardness, in the...
Advertisement