NEN-EN-ISO 16811

Non-destructive testing - Ultrasonic testing - Sensitivity and range setting

active, Most Current
Organization: NEN
Publication Date: 1 March 2014
Status: active
Page Count: 54
ICS Code (Non-destructive testing): 19.100
scope:

NEN-EN-ISO 16811 specifies the general rules for setting the timebase range and sensitivity(i. e. gain adjustment) of a manually operated ultrasonic flaw detector with A-scan display in order thatreproducible measurements may be made of the location and echo height of a reflector. It is applicable to techniques employing a single contact probe with either a single or twin transducers, but excludes the immersion technique and techniques employing more than one probe.

Document History

NEN-EN-ISO 16811
March 1, 2014
Non-destructive testing - Ultrasonic testing - Sensitivity and range setting
NEN-EN-ISO 16811 specifies the general rules for setting the timebase range and sensitivity(i. e. gain adjustment) of a manually operated ultrasonic flaw detector with A-scan display in order...

References

Advertisement